onsemi 400V 7A 1750mW Bipolar Transistor 2SC4106-M

Description
Trans GP BJT NPN 400V 7A 1750mW 3-Pin(3+Tab) TO-220AB Product overview: 2SC4106-M from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 7A, 1750mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 7A, 1750mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4106-M can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 400V 7A 1750mW 3-Pin(3+Tab) TO-220AB Product overview: 2SC4106-M from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 7A, 1750mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 7A, 1750mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4106-M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 7A 1750mW Bipolar Transistor
276-2SC4106-M
400V 7A 1750mW Bipolar Transistor 276-2SC4106-M
Trans GP BJT NPN 400V 7A 1750mW 3-Pin(3+Tab) TO-220AB Product overview: 2SC4106-M from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 7A, 1750mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 7A, 1750mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4106-M can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 400V 7A 1750mW 3-Pin(3+Tab) TO-220AB Product overview: 2SC4106-M from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 7A, 1750mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 7A, 1750mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4106-M can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156215-2SC4106-M - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156215-2SC4106-M
Discrete Semiconductor Products 156215-2SC4106-M
Manufacturer: ON Semiconductor Win Source Part Number: 156215-2SC4106-M Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4106M Alternative Parts (Cross-Reference): MJE18004G; BUL45; MJE18004; BUL45G; Introduction Date: July 21, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 156215-2SC4106-M
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4106M
Alternative Parts (Cross-Reference): MJE18004G; BUL45; MJE18004; BUL45G;
Introduction Date: July 21, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4106-M 156215-2SC4106-M
Product Name 400V 7A 1750mW Bipolar Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA PNP general-purpose transistor - 2PB710ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
7 suppliers
Bipolar Transistors - 154873P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
View Details
Single Bipolar Transistors - BC857CWE6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers