onsemi Discrete Semiconductor Products 2SC4104-4

Description
Manufacturer: ON Semiconductor Win Source Part Number: 156211-2SC4104-4 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4104-4 Alternative Parts (Cross-Reference): UFMMT2484; UFMMT2484-4G; CMPT2484 PBFREE; FMMT2484TA; Introduction Date: July 16, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 156211-2SC4104-4 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4104-4 Alternative Parts (Cross-Reference): UFMMT2484; UFMMT2484-4G; CMPT2484 PBFREE; FMMT2484TA; Introduction Date: July 16, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 156211-2SC4104-4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156211-2SC4104-4
Discrete Semiconductor Products 156211-2SC4104-4
Manufacturer: ON Semiconductor Win Source Part Number: 156211-2SC4104-4 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4104-4 Alternative Parts (Cross-Reference): UFMMT2484; UFMMT2484-4G; CMPT2484 PBFREE; FMMT2484TA; Introduction Date: July 16, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 156211-2SC4104-4
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4104-4
Alternative Parts (Cross-Reference): UFMMT2484; UFMMT2484-4G; CMPT2484 PBFREE; FMMT2484TA;
Introduction Date: July 16, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
60V 0.05A 200mW Bipolar Transistor
276-2SC4104-4
60V 0.05A 200mW Bipolar Transistor 276-2SC4104-4
Trans GP BJT NPN 60V 0.05A 200mW 3-Pin CP Product overview: 2SC4104-4 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.05A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.05A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4104-4 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 60V 0.05A 200mW 3-Pin CP Product overview: 2SC4104-4 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.05A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.05A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4104-4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 156211-2SC4104-4 276-2SC4104-4
Product Name Discrete Semiconductor Products 60V 0.05A 200mW Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658654 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
 - BC860CE6359HTMA1 - Rochester Electronics
Specs
Package Type SOT23; SOT-23-3
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers