Manufacturer: ON Semiconductor
Win Source Part Number: 906363-2SC4027S-H
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 160 V 1.5 A 120MHz 1 W Through Hole TP
Package: TO-251-3 Short Leads, IPak, TO-251AA
Package: Bulk
Mounting: Through Hole
Family Name: 2SC4027
Categories: Discrete Semiconductor Products
Case / Package: TP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 2SC4027S-H-ND, 2SC4027S-HOS
Bipolar (BJT) Transistor NPN 160V 1.5A 120MHz 1W Through Hole TP
Bipolar Transistor, (-)160V, (-)1.5A, Low VCE(sat) (PNP)NPN Single TP/TP-FA, IPAK / TP, 500-BLKBG Product overview: 2SC4027S-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4027S-H can be used for catalog matching and distributor lookup.
TRANS NPN 160V 1.5A TP
TRANS NPN 160V 1.5A TP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 906363-2SC4027S-H | 2SC4027S-HOS-ND | 276-2SC4027S-H | 2SC4027S-H | 2SC4027S-H |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC4027S-H | Single Bipolar Transistors | 160V 1.5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; TP | TO-251-3 Short Leads, IPAK, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA | ||
| Packing Method | Bulk; Bulk | ||||
| IC(max) | 1500 milliamps | 1500 milliamps |