onsemi Discrete Semiconductor Products 2SC3661-TB-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 155931-2SC3661-TB-E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3661 Alternative Parts (Cross-Reference): 2SD1938S; 2SD1938FS; 2SD1938; 2SD1938T; Introduction Date: June 24, 2004 ECCN: EAR99 Country of Origin: China Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 155931-2SC3661-TB-E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3661 Alternative Parts (Cross-Reference): 2SD1938S; 2SD1938FS; 2SD1938; 2SD1938T; Introduction Date: June 24, 2004 ECCN: EAR99 Country of Origin: China Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 155931-2SC3661-TB-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155931-2SC3661-TB-E
Discrete Semiconductor Products 155931-2SC3661-TB-E
Manufacturer: ON Semiconductor Win Source Part Number: 155931-2SC3661-TB-E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3661 Alternative Parts (Cross-Reference): 2SD1938S; 2SD1938FS; 2SD1938; 2SD1938T; Introduction Date: June 24, 2004 ECCN: EAR99 Country of Origin: China Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 155931-2SC3661-TB-E
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC3661
Alternative Parts (Cross-Reference): 2SD1938S; 2SD1938FS; 2SD1938; 2SD1938T;
Introduction Date: June 24, 2004
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
 - 2SC3661-TB-E - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Planar Silicon Transistor For High Hfe, Low-Frequency General-Purpose Amp Applications

NPN Epitaxial Planar Silicon Transistor For High Hfe, Low-Frequency General-Purpose Amp Applications

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC3661-TB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC3661-TB-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC3661-TB-E
NPN SILICON TRANSISTOR

NPN SILICON TRANSISTOR

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 155931-2SC3661-TB-E 2SC3661-TB-E 2SC3661-TB-E
Product Name Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3 SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Bipolar Transistor Arrays, Pre-Biased - BCR08PNE6327BTSA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
3 suppliers
Bipolar Transistors - 1660454 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details