Manufacturer: ON Semiconductor
Win Source Part Number: 855169-2SC3649T-TD-E
Features: Bipolar (BJT) Transistor 160 V 1.5 A 500 mW
Package: Reel - TR
Family Name: 2SC3649
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 2SC3649T-TD-EOSTR, 2SC3649T-TD-EOSDKR, 2SC3649T-TD-E-ND, 2SC3649T-TD-EOSCT
Bipolar Transistor, 160V, 1.5A, Low VCE(sat), (PNP)NPN Single PCP hFE = 200-400, SOT-89 / PCP-1, 1000-REEL Product overview: 2SC3649T-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3649T-TD-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 160V 1.5A 120MHz 500mW Surface Mount PCP
Bipolar (BJT) Transistor NPN 160V 1.5A 120MHz 500mW Surface Mount PCP
Bipolar (BJT) Transistor NPN 160V 1.5A 120MHz 500mW Surface Mount PCP
TRANSISTOR, NPN, 160V, 1.5A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:160V; Transition Frequency ft:120MHz; Power Dissipation Pd:500mW; DC Collector Current:1.5A; DC Current Gain hFE:200hFE; Transistor CaseRoHS Compliant: Yes
Bipolar Transistors - BJT BIP NPN 1.5A 160V
TRANS NPN 160V 1.5A PCP
TRANS NPN 160V 1.5A PCP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 855169-2SC3649T-TD-E | 276-2SC3649T-TD-E | 2SC3649T-TD-EOSCT-ND | 99AC6857 | 2SC3649T-TD-E | 2SC3649T-TD-E | 2SC3649T-TD-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC3649T-TD-E | 160V 1.5A SOT-89 Bipolar Transistor | Single Bipolar Transistors | Transistor, Npn, 160V, 1.5A, Sot-89; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 | TO-243AA | TO-3; SOT89 | TO-243AA | |||
| Polarity | NPN | NPN | NPN | NPN; NPN | |||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||||
| VCBO | 180 volts | ||||||
| fT | 120 MHz |