Bipolar (BJT) Transistor NPN 160V 700mA 120MHz 500mW Surface Mount PCP
Bipolar (BJT) Transistor NPN 160V 700mA 120MHz 500mW Surface Mount PCP
Bipolar (BJT) Transistor NPN 160V 700mA 120MHz 500mW Surface Mount PCP
NPN BJT Transistor, 160V, 0.7A, 120MHz, SOT-89 Product overview: 2SC3648T-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.7A, 120MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 0.7A, 120MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3648T-TD-E can be used for catalog matching and distributor lookup.
Power Bipolar Transistor, 0.7A I(C), 160V V(BR)CEO, 1-Element, NPN, Silicon, TO-243AA, Plastic/Epoxy, 3 Pin
Manufacturer: ON Semiconductor
Win Source Part Number: 762599-2SC3648T-TD-E
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Power - Max: 500mW
Transistor Type: NPN
Frequency - Transition: 120MHz
Family Name: 2SC3648T
Categories: Discrete Semiconductor Products
Manufacturer Package: PCP
Current - Collector (Ic) (Maximum): 700mA
Voltage - Collector Emitter Breakdown (Maximum): 160V
Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 25mA, 250mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 100mA, 5V
Alternative Parts (Cross-Reference): CXT5551-TP; CXT5551-TP-HF; CXT5551;
Introduction Date: March 04, 2010
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
TRANSISTOR, NPN, 160V, 0.7A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage Max:160V; Continuous Collector Current:700mA; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN 160V 0.7A PCP
Bipolar Transistors - BJT BIP NPN 0.7A 160V
TRANS NPN 160V 0.7A PCP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Power MOSFET | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC3648T-TD-EOSCT-ND | 276-2SC3648T-TD-E | 2SC3648T-TD-E | 762599-2SC3648T-TD-E | 13AC6277 | 2SC3648T-TD-E | 2SC3648T-TD-E | 2SC3648T-TD-E |
| Product Name | Single Bipolar Transistors | 160V 0.7A 120MHz SOT-89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SC3648T-TD-E | Transistor, Npn, 160V, 0.7A, Sot-89; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors | |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | |||
| Package Type | TO-243AA | SOT89; SOT-89 | SOT3 | TO-3; SOT89 | TO-243AA | |||
| IC(max) | 700 milliamps | 700 milliamps | 700 milliamps | |||||
| VCEO | 160 volts | 160 volts | 160 volts | |||||
| VCBO | 180 volts |