Trans GP BJT NPN 50V 0.2A 150mW 3-Pin TO-236 Product overview: 2SC3052F from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.2A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3052F can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 155582-2SC3052F
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC3052F
Alternative Parts (Cross-Reference): 2SC2412KT246R; 2SD2226KV; 2SD2226KT146W; 2SC2412KR;
Introduction Date: May 07, 2006
ECCN: EAR99
Country of Origin: China, Philippines
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SC3052F | 155582-2SC3052F |
| Product Name | 50V 0.2A 150mW Bipolar Transistor | Discrete Semiconductor Products |
| Package Type | SOT3 |