onsemi 50V 150mA Bipolar Transistor 2SC2812N6-CPA-TB-E

Description
Bipolar Transistor, (-)50V, (-)150mA, Low VCE(sat), (PNP)NPN Single CPA, SC-59 / CP, 3000-REEL Product overview: 2SC2812N6-CPA-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 150mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 150mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2812N6-CPA-TB -E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bipolar Transistor, (-)50V, (-)150mA, Low VCE(sat), (PNP)NPN Single CPA, SC-59 / CP, 3000-REEL Product overview: 2SC2812N6-CPA-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 150mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 150mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2812N6-CPA-TB -E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 150mA Bipolar Transistor
276-2SC2812N6-CPA-TB-E
50V 150mA Bipolar Transistor 276-2SC2812N6-CPA-TB-E
Bipolar Transistor, (-)50V, (-)150mA, Low VCE(sat), (PNP)NPN Single CPA, SC-59 / CP, 3000-REEL Product overview: 2SC2812N6-CPA-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 150mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 150mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2812N6-CPA-TB -E can be used for catalog matching and distributor lookup.

Bipolar Transistor, (-)50V, (-)150mA, Low VCE(sat), (PNP)NPN Single CPA, SC-59 / CP, 3000-REEL Product overview: 2SC2812N6-CPA-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 150mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 150mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2812N6-CPA-TB-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC2812N6-CPA-TB-E - 1004357-2SC2812N6-CPA-TB-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC2812N6-CPA-TB-E
1004357-2SC2812N6-CPA-TB-E
TRANSISTORS - Transistors (BJT) - Single - 2SC2812N6-CPA-TB-E 1004357-2SC2812N6-CPA-TB-E
Manufacturer: ON Semiconductor Win Source Part Number: 1004357-2SC2812N6-CP A-TB-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CP Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 1mA, 6V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1004357-2SC2812N6-CPA-TB-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CP
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 1mA, 6V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SC2812N6-CPA-TB-E-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC2812N6-CPA-TB-E-ND
Single Bipolar Transistors 2SC2812N6-CPA-TB-E-ND
Bipolar (BJT) Transistor NPN 50V 150mA 100MHz 200mW Surface Mount 3-CP

Bipolar (BJT) Transistor NPN 50V 150mA 100MHz 200mW Surface Mount 3-CP

Buy Now Datasheet
Single Bipolar Transistors - 2SC2812N6-CPA-TB-E - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SC2812N6-CPA-TB-E
Single Bipolar Transistors 2SC2812N6-CPA-TB-E
TRANS NPN 50V 0.15A 3CP

TRANS NPN 50V 0.15A 3CP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC2812N6-CPA-TB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC2812N6-CPA-TB-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC2812N6-CPA-TB-E
TRANS NPN 50V 0.15A 3CP

TRANS NPN 50V 0.15A 3CP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC2812N6-CPA-TB-E 1004357-2SC2812N6-CPA-TB-E 2SC2812N6-CPA-TB-E-ND 2SC2812N6-CPA-TB-E 2SC2812N6-CPA-TB-E
Product Name 50V 150mA Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC2812N6-CPA-TB-E Single Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN; NPN
Package Type SOT3; 3-CP SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 150 milliamps 150 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data