onsemi 160V 1A Bipolar Transistor 2SC2383-Y

Description
Trans GP BJT NPN 160V 1A 3-Pin TO-92 Mod Product overview: 2SC2383-Y from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2383-Y can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 160V 1A 3-Pin TO-92 Mod Product overview: 2SC2383-Y from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2383-Y can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
160V 1A Bipolar Transistor
276-2SC2383-Y
160V 1A Bipolar Transistor 276-2SC2383-Y
Trans GP BJT NPN 160V 1A 3-Pin TO-92 Mod Product overview: 2SC2383-Y from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2383-Y can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 160V 1A 3-Pin TO-92 Mod Product overview: 2SC2383-Y from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2383-Y can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155224-2SC2383-Y - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155224-2SC2383-Y
Discrete Semiconductor Products 155224-2SC2383-Y
Manufacturer: Fairchild Semiconductor Win Source Part Number: 155224-2SC2383-Y Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2383-Y Alternative Parts (Cross-Reference): MPS455 APM H; 2SC2383-Y-AP; 2SC2383-R-AP; 2SC2383-R-AP-HF; Introduction Date: September 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 155224-2SC2383-Y
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC2383-Y
Alternative Parts (Cross-Reference): MPS455 APM H; 2SC2383-Y-AP; 2SC2383-R-AP; 2SC2383-R-AP-HF;
Introduction Date: September 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC2383-Y 155224-2SC2383-Y
Product Name 160V 1A Bipolar Transistor Discrete Semiconductor Products
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data