Manufacturer: ON Semiconductor
Win Source Part Number: 104815-2SB1203T-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 2-TP-FA
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 550mV @ 150mA, 3A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 50V 5A 130MHz 1W Surface Mount TP-FA
PNP BJT 50V 5A 1W DPAK SMT Transistor Product overview: 2SB1203T-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A, 1W, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, 1W, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1203T-TL-E can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT BIP PNP 5A 50V
TRANS PNP 50V 5A TP-FA
TRANSISTOR, BIPOLAR, PNP, 50V, 5A/TO-252; Transistor Polarity:PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:5A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 104815-2SB1203T-TL-E | 2SB1203T-TL-EOSTR-ND | 276-2SB1203T-TL-E | 2SB1203T-TL-E | 2SB1203T-TL-E | 07W7622 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SB1203T-TL-E | Single Bipolar Transistors | 50V 5A 1W DPAK Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar, Pnp, 50V, 5A/to-252; Transistor Polarity Onsemi |
| Polarity | PNP; PNP | PNP | PNP | |||
| Package Type | SOT3; 2-TP-FA | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | |||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | |||
| VCBO | 60 volts |