onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1203S-FTT-TL-E

Description
Bipolar PNP Transistor, 5A 50V
Request a Quote Datasheet
Description
Bipolar PNP Transistor, 5A 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SB1203S-FTT-TL-E - Rochester Electronics
Newburyport, MA, United States
Bipolar PNP Transistor, 5A 50V

Bipolar PNP Transistor, 5A 50V

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1203S-FTT-TL-E - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1203S-FTT-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1203S-FTT-TL-E
BIP PNP 5A 50V

BIP PNP 5A 50V

Supplier's Site

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SB1203S-FTT-TL-E 2SB1203S-FTT-TL-E
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
NPN general-purpose transistor - 2PC4081R,115 - Nexperia B.V.
Specs
Polarity NPN
Package Type SOT323; SOT323
IC(max) 150 milliamps
View Details
6 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 977134-BC857CWH6327XTSA1 - Win Source Electronics
Specs
Polarity PNP
Package Type SOT3
IC(max) 100 milliamps
View Details
4 suppliers