onsemi Through-Hole 50V 5A 1000mW Bipolar Transistor 2SB1202S-E

Description
PNP BJT Transistor, 50V, 5A, 1000mW, Si, Through Hole Product overview: 2SB1202S-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 5A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 50V, 5A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1202S-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, 50V, 5A, 1000mW, Si, Through Hole Product overview: 2SB1202S-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 5A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 50V, 5A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1202S-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 50V 5A 1000mW Bipolar Transistor
276-2SB1202S-E
Through-Hole 50V 5A 1000mW Bipolar Transistor 276-2SB1202S-E
PNP BJT Transistor, 50V, 5A, 1000mW, Si, Through Hole Product overview: 2SB1202S-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 5A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 50V, 5A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1202S-E can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 50V, 5A, 1000mW, Si, Through Hole Product overview: 2SB1202S-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 5A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 50V, 5A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1202S-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1202S-E - 855107-2SB1202S-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1202S-E
855107-2SB1202S-E
TRANSISTORS - Transistors (BJT) - Single - 2SB1202S-E 855107-2SB1202S-E
Manufacturer: ON Semiconductor Win Source Part Number: 855107-2SB1202S-E Features: Bipolar (BJT) Transistor 50 V 3 A 1 W Package: Bulk Family Name: 2SB1202 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: 2SB1202S-E-ND, 2SB1202S-EOS

Manufacturer: ON Semiconductor
Win Source Part Number: 855107-2SB1202S-E
Features: Bipolar (BJT) Transistor 50 V 3 A 1 W
Package: Bulk
Family Name: 2SB1202
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 2SB1202S-E-ND, 2SB1202S-EOS

Buy Now Datasheet
 - 2SB1202S-E - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 3A, PNP

Small Signal Bipolar Transistor, 3A, PNP

Supplier's Site Datasheet
Single Bipolar Transistors - 2SB1202S-EOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1202S-EOS-ND
Single Bipolar Transistors 2SB1202S-EOS-ND
Bipolar (BJT) Transistor PNP 50V 3A 150MHz 1W Through Hole TP

Bipolar (BJT) Transistor PNP 50V 3A 150MHz 1W Through Hole TP

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SB1202S-E
Bipolar Transistors - BJT 2SB1202S-E
Bipolar Transistors - BJT BIP PNP 3A 50V

Bipolar Transistors - BJT BIP PNP 3A 50V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1202S-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1202S-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1202S-E
TRANS PNP 50V 3A TP

TRANS PNP 50V 3A TP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SB1202S-E 855107-2SB1202S-E 2SB1202S-E 2SB1202S-EOS-ND 2SB1202S-E 2SB1202S-E
Product Name Through-Hole 50V 5A 1000mW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB1202S-E Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 5000 milliamps 3000 milliamps
VCBO 60 volts
PD 1000 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data