Power Bipolar Transistor, 3A, 60V, PNP, TO-220AB, 3 Pin
Win Source Part Number: 976719-2SB1133R
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: 2156-2SB1133R,ONSONS
RoHS Status: RoHS non-compliant
POWER BIPOLAR TRANSISTOR, PNP
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SB1133R | 976719-2SB1133R | 2SB1133R |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | TO-220; TO-220AB | SOT3 |