Manufacturer: ON Semiconductor
Win Source Part Number: 005804-2SB1123T-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 700mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
PNP BJT Transistor, -50V, -2A, 150MHz, SOT-89 Product overview: 2SB1123T-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -2A, 150MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -2A, 150MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1123T-TD-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor
Bipolar (BJT) Transistor
TRANS PNP 50V 2A PCP
TRANS PNP 50V 2A PCP
PNP EPITAXIAL PLANAR SILICON TRA
Bipolar Transistors - BJT BIP PNP 2A 50V
TRANS PNP 50V 2A SOT89-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 005804-2SB1123T-TD-E | 276-2SB1123T-TD-E | 2SB1123T-TD-EOSCT-ND | 2SB1123T-TD-E | 2SB1123T-TD-E | 2SB1123T-TD-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SB1123T-TD-E | -50V -2A 150MHz SOT-89 Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; PCP | TO-243AA | TO-243AA | |||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts | |||
| VCBO | -60 volts |