Bipolar (BJT) Transistor PNP 100V 2A 300MHz 800mW Surface Mount TP-FA
TRANS PNP 100V 2A TPFA
Bipolar Transistors - BJT BIP PNP 2A 100V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SA2205-TL-EOSTR-ND | 2SA2205-TL-E | 2SA2205-TL-E |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP |