Manufacturer: ON Semiconductor
Win Source Part Number: 906313-2SA2202-TD-E
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 100 V 2 A 300MHz 3.5 W Surface Mount PCP
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: 2SA2202
Categories: Discrete Semiconductor Products
Case / Package: PCP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 2SA2202-TD-EOSDKR, 2SA2202-TD-EOSTR, 2SA2202-TD-EOSCT, 2SA2202-TD-E-ND
Bipolar Transistor, -100V, -2A, Low VCE(sat) PNP Single PCP, SOT-89 / PCP-1, 1000-REEL Product overview: 2SA2202-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -100V, -2A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, -100V, -2A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2202-TD-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 100V 2A 300MHz 3.5W Surface Mount PCP
Bipolar (BJT) Transistor PNP 100V 2A 300MHz 3.5W Surface Mount PCP
Bipolar (BJT) Transistor PNP 100V 2A 300MHz 3.5W Surface Mount PCP
Bipolar Transistors - BJT BIP PNP 2A 100V
TRANS, PNP, -100V, -2A, 3.5W, SOT-89; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:300MHz; Power Dissipation Pd:3.5W; DC Collector Current:-2A; DC Current Gain hFE:200hFE; Transistor CaseRoHS Compliant: Yes
TRANS PNP 100V 2A PCP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 906313-2SA2202-TD-E | 276-2SA2202-TD-E | 2SA2202-TD-EOSTR-ND | 2SA2202-TD-E | 07AH5034 | 2SA2202-TD-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA2202-TD-E | -100V -2A SOT-89 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Trans, Pnp, -100V, -2A, 3.5W, Sot-89; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP | ||
| Package Type | SOT3; PCP | TO-243AA | TO-3; SOT89 | |||
| IC(max) | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 100 volts | 100 volts | ||||
| VCBO | -100 volts |