onsemi TRANSISTORS - Transistors (BJT) - Single - 2SA2180 2SA2180

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 11755-2SA2180 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 11755-2SA2180 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA2180 - 11755-2SA2180 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA2180
11755-2SA2180
TRANSISTORS - Transistors (BJT) - Single - 2SA2180 11755-2SA2180
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 11755-2SA2180 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 11755-2SA2180
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 11755-2SA2180
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA2180
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
30V 5.8A MOSFET Transistor - 289-AUIRF7379QTR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel; P-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0025 to 0.0052 kS
View Details
5 suppliers
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details