Win Source Part Number: 958972-2SA2169-E
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 500
Power - Max: 950 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 10 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 580mV @ 250mA, 5A
Current - Collector Cutoff (Max): 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 1A, 2V
Frequency - Transition: 130MHz
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TP
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 2SA2040-E; 2SB1204T-E; 2SA2039-E; KSB907TU2SA2169E;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: 2156-2SA2169-E,2SA21
Base Product Number: 2SA2169
Product Status: Obsolete
Bipolar Transistor, -50V, -10A, Low VCE(sat), (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 500-BLKBG Product overview: 2SA2169-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -10A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -10A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2169-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 50V 10A 130MHz 950mW Through Hole TP
TRANS PNP 50V 10A TP
Bipolar Transistors - BJT BIP PNP 10A 50V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 958972-2SA2169-E | 276-2SA2169-E | 2SA2169-EOS-ND | 2SA2169-E | 2SA2169-E |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | -50V -10A DPAK Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | ||
| Package Type | SOT3 | TO-251-3 Short Leads, IPAK, TO-251AA | |||
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps | ||
| Power Gain | 200 dB | ||||
| Operating Frequency | 130 MHz |