Bipolar Transistor, -50V, -2A, Low VCE(sat), PNP Single PCP, SOT-89 / PCP-1, 1000-REEL Product overview: 2SA2153-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -2A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -2A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2153-TD-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1004215-2SA2153-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 420MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 50mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Bipolar (BJT) Transistor PNP 50V 2A 420MHz 3.5W Surface Mount PCP
Bipolar (BJT) Transistor PNP 50V 2A 420MHz 3.5W Surface Mount PCP
Bipolar (BJT) Transistor PNP 50V 2A 420MHz 3.5W Surface Mount PCP
TRANSISTOR, PNP, -50V, -2A, SOT-89; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-50V; Transition Frequency ft:420MHz; Power Dissipation Pd:3.5W; DC Collector Current:-2A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes
TRANS PNP 50V 2A PCP
Bipolar Transistors - BJT BIP PNP 2A 50V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SA2153-TD-E | 1004215-2SA2153-TD-E | 2SA2153-TD-EOSCT-ND | 99AC6848 | 2SA2153-TD-E | 2SA2153-TD-E |
| Product Name | -50V -2A SOT-89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SA2153-TD-E | Single Bipolar Transistors | Transistor, Pnp, -50V, -2A, Sot-89; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP; PNP | PNP | PNP | ||
| IC(max) | 2000 milliamps | |||||
| VCEO | 50 volts | 0.4000 volts | ||||
| VCBO | -50 volts | |||||
| fT | 420 MHz |