onsemi -50V -3A DPAK Bipolar Transistor 2SA2126-TL-E

Description
Bipolar Transistor, -50V, -3A, Low VCE(sat), PNP Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SA2126-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -3A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -3A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2126-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bipolar Transistor, -50V, -3A, Low VCE(sat), PNP Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SA2126-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -3A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -3A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2126-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-50V -3A DPAK Bipolar Transistor
276-2SA2126-TL-E
-50V -3A DPAK Bipolar Transistor 276-2SA2126-TL-E
Bipolar Transistor, -50V, -3A, Low VCE(sat), PNP Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SA2126-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -3A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -3A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2126-TL-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, -50V, -3A, Low VCE(sat), PNP Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SA2126-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -3A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -3A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2126-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SA2126-TL-E - 1124643-2SA2126-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA2126-TL-E
1124643-2SA2126-TL-E
TRANSISTORS - Transistors (BJT) - Single - 2SA2126-TL-E 1124643-2SA2126-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 1124643-2SA2126-TL-E Packaging: Tape and Reel Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 390MHz Categories: Discrete Semiconductor Products Supplier Device Package: 2-TP-FA Temperature Range - Operating: 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 1μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: 2SA2126 Manufacturer Pack Quantity: 700 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 520mV at 100mA, 2A DC Current Gain (hFE) (Minimum) at Ic, Vce: 200 at 100mA, 2V Maximum Power: 800mW

Manufacturer: ON Semiconductor
Win Source Part Number: 1124643-2SA2126-TL-E
Packaging: Tape and Reel
Mounting Style: SMD
Transistor Type: PNP
Frequency - Transition: 390MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: 2-TP-FA
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 1μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: 2SA2126
Manufacturer Pack Quantity: 700
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 520mV at 100mA, 2A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 200 at 100mA, 2V
Maximum Power: 800mW

Buy Now
Single Bipolar Transistors - 488-2SA2126-TL-EDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-2SA2126-TL-EDKR-ND
Single Bipolar Transistors 488-2SA2126-TL-EDKR-ND
TRANS PNP 50V 3A TP-FA

TRANS PNP 50V 3A TP-FA

Buy Now Datasheet
Single Bipolar Transistors - 488-2SA2126-TL-ECT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-2SA2126-TL-ECT-ND
Single Bipolar Transistors 488-2SA2126-TL-ECT-ND
TRANS PNP 50V 3A TP-FA

TRANS PNP 50V 3A TP-FA

Buy Now Datasheet
Single Bipolar Transistors - 488-2SA2126-TL-ETR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-2SA2126-TL-ETR-ND
Single Bipolar Transistors 488-2SA2126-TL-ETR-ND
Bipolar (BJT) Transistor PNP 50V 3A 390MHz 800mW Surface Mount TP-FA

Bipolar (BJT) Transistor PNP 50V 3A 390MHz 800mW Surface Mount TP-FA

Buy Now Datasheet
TRANS PNP 50V 3A TP-FA - 598-2SA2126-TL-E - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 50V 3A TP-FA
598-2SA2126-TL-E
TRANS PNP 50V 3A TP-FA 598-2SA2126-TL-E
TRANS PNP 50V 3A TP-FA

TRANS PNP 50V 3A TP-FA

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA2126-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA2126-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA2126-TL-E
TRANS PNP 50V 3A TP-FA

TRANS PNP 50V 3A TP-FA

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SA2126-TL-E
Bipolar Transistors - BJT 2SA2126-TL-E
Bipolar Transistors - BJT HIGH-CURRENT SWITCHING

Bipolar Transistors - BJT HIGH-CURRENT SWITCHING

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SA2126-TL-E 1124643-2SA2126-TL-E 488-2SA2126-TL-EDKR-ND 598-2SA2126-TL-E 2SA2126-TL-E 2SA2126-TL-E
Product Name -50V -3A DPAK Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SA2126-TL-E Single Bipolar Transistors TRANS PNP 50V 3A TP-FA Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP PNP PNP
IC(max) 3000 milliamps 3000 milliamps
VCEO 50 volts 50 volts
VCBO 50 volts
fT 390 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220627 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
20 V, 2 A PNP medium power transistors - BC69PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Single Bipolar Transistors - BCP54H6327XTSA1-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
5 suppliers