onsemi TRANSISTORS - Transistors (BJT) - Single - 2SA2023 2SA2023

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1124620-2SA2023 Manufacturer Homepage: www.ssdc-jp.com/eng/ Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1124620-2SA2023 Manufacturer Homepage: www.ssdc-jp.com/eng/ Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA2023 - 1124620-2SA2023 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA2023
1124620-2SA2023
TRANSISTORS - Transistors (BJT) - Single - 2SA2023 1124620-2SA2023
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1124620-2SA2023 Manufacturer Homepage: www.ssdc-jp.com/eng/ Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1124620-2SA2023
Manufacturer Homepage: www.ssdc-jp.com/eng/
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
5A 60V Bipolar Transistor - 276-2SA2023 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5A 60V Bipolar Transistor
276-2SA2023
5A 60V Bipolar Transistor 276-2SA2023
5A, 60V, PNP, Si, POWER TRANSISTOR, TO-126ML, 3 PIN Product overview: 2SA2023 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 60V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2023 can be used for catalog matching and distributor lookup.

5A, 60V, PNP, Si, POWER TRANSISTOR, TO-126ML, 3 PIN Product overview: 2SA2023 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 60V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2023 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 2SA2023 - Rochester Electronics
Newburyport, MA, United States
Power Bipolar Transistor, 5A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, Plastic/Epoxy, 3 Pin

Power Bipolar Transistor, 5A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, Plastic/Epoxy, 3 Pin

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA2023
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA2023
POWER BIPOLAR TRANSISTOR, PNP

POWER BIPOLAR TRANSISTOR, PNP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Power MOSFET Bipolar RF Transistors
Product Number 1124620-2SA2023 276-2SA2023 2SA2023 2SA2023
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA2023 5A 60V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3 TO-126ML-3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3 Model: FMH07N70E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 700 volts
rDS(on) 1.5 ohms
IDSS 7000 milliamps
View Details
CSD85312Q3E Dual 20-V N-Channel NexFET? Power MOSFETs, CSD85312Q3E - CSD85312Q3E - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 20 volts
rDS(on) 0.0140 ohms
View Details
8 suppliers
END - OF - LIFE - AUIRF4104STRR - 1149793-AUIRF4104STRR - Win Source Electronics
Specs
Package Type SOT3
View Details