Bipolar Transistor, -50V, -7A, Low VCE(sat), (PNP)NPN Single PCP, SOT-89 / PCP-1, 1000-REEL Product overview: 2SA2016-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -7A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -7A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2016-TD-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 50V 7A 330MHz 3.5W Surface Mount PCP
Bipolar (BJT) Transistor PNP 50V 7A 330MHz 3.5W Surface Mount PCP
Bipolar (BJT) Transistor PNP 50V 7A 330MHz 3.5W Surface Mount PCP
Bipolar Transistors - BJT BIP PNP 7A 50V
POWER BIPOLAR TRANSISTOR, 7A I(C), 50V V(BR)CEO, 1-ELEMENT, PNP, SILICON, PLASTIC/EPOXY, SOT-89, AW MARKING CODE, COMPLIMENTS 2SC5569. FREE 2 YEAR RADWELL WARRANTY
BIPOLAR TRANSISTOR, PNP, -50V, SOT-89-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-50V; Transition Frequency ft:290MHz; Power Dissipation Pd:3.5W; DC Collector Current:-7A; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes
TRANS PNP 50V 7A PCP
TRANS PNP 50V 7A PCP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SA2016-TD-E | 2SA2016-TD-EOSTR-ND | 2SA2016-TD-E | 48610338 | 99AC6845 | 2SA2016-TD-E | 2SA2016-TD-E |
| Product Name | -50V -7A SOT-89 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Transistor | Bipolar Transistor, Pnp, -50V, Sot-89-3; Transistor Polarity Onsemi | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP; PNP | |||
| IC(max) | 7000 milliamps | -7000 milliamps | 7000 milliamps | 7000 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts | ||||
| VCBO | 50 volts | ||||||
| fT | 330 MHz |