onsemi Single Bipolar Transistors 2SA1770T-AN

Description
Bipolar (BJT) Transistor PNP 160V 1.5A 120MHz 1W Through Hole 3-NMP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 160V 1.5A 120MHz 1W Through Hole 3-NMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SA1770T-AN-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1770T-AN-ND
Single Bipolar Transistors 2SA1770T-AN-ND
Bipolar (BJT) Transistor PNP 160V 1.5A 120MHz 1W Through Hole 3-NMP

Bipolar (BJT) Transistor PNP 160V 1.5A 120MHz 1W Through Hole 3-NMP

Buy Now Datasheet
Singapore, Singapore
-160V -1.5A Bipolar Transistor
276-2SA1770T-AN
-160V -1.5A Bipolar Transistor 276-2SA1770T-AN
Bipolar Transistor, -160V, -1.5A, Low VCE(sat), (PNP)NPN Single NMP, NMP (Taping), 2500-REEL Product overview: 2SA1770T-AN from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -160V, -1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, -160V, -1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1770T-AN can be used for catalog matching and distributor lookup.

Bipolar Transistor, -160V, -1.5A, Low VCE(sat), (PNP)NPN Single NMP, NMP (Taping), 2500-REEL Product overview: 2SA1770T-AN from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -160V, -1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, -160V, -1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1770T-AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 972794-2SA1770T-AN - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
972794-2SA1770T-AN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 972794-2SA1770T-AN
Win Source Part Number: 972794-2SA1770T-AN Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Standard Package: 2,500 Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 160 V Current - Collector (Ic) (Max): 1.5 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 100mA, 5V Frequency - Transition: 120MHz Mounting Type: Through Hole Package / Case: SC-71 Supplier Device Package: 3-NMP Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: 2156-2SA1770T-AN-ONT R,ONSONS2SA1770T-AN Base Product Number: 2SA1770 Product Status: Obsolete

Win Source Part Number: 972794-2SA1770T-AN
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel (TR)
Standard Package: 2,500
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 160 V
Current - Collector (Ic) (Max): 1.5 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 100mA, 5V
Frequency - Transition: 120MHz
Mounting Type: Through Hole
Package / Case: SC-71
Supplier Device Package: 3-NMP
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: 2156-2SA1770T-AN-ONTR,ONSONS2SA1770T-AN
Base Product Number: 2SA1770
Product Status: Obsolete

Buy Now Datasheet
 - 2SA1770T-AN - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor

Small Signal Bipolar Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1770T-AN - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1770T-AN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1770T-AN
TRANS PNP 160V 1.5A 3NMP

TRANS PNP 160V 1.5A 3NMP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SA1770T-AN-ND 276-2SA1770T-AN 972794-2SA1770T-AN 2SA1770T-AN 2SA1770T-AN
Product Name Single Bipolar Transistors -160V -1.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SC-71 SOT3 SC-71
IC(max) 1500 milliamps 1500 milliamps
Power Gain 200 dB
Operating Frequency 120 MHz
Unlock Full Specs
to access all available technical data