onsemi TRANSISTORS - Transistors (BJT) - Single - 2SA1728-4-TB-E 2SA1728-4-TB-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 815126-2SA1728-4-TB- E Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 815126-2SA1728-4-TB- E Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA1728-4-TB-E - 815126-2SA1728-4-TB-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1728-4-TB-E
815126-2SA1728-4-TB-E
TRANSISTORS - Transistors (BJT) - Single - 2SA1728-4-TB-E 815126-2SA1728-4-TB-E
Manufacturer: ON Semiconductor Win Source Part Number: 815126-2SA1728-4-TB- E Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 815126-2SA1728-4-TB-E
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
0.5A 40V Bipolar Transistor - 276-2SA1728-4-TB-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5A 40V Bipolar Transistor
276-2SA1728-4-TB-E
0.5A 40V Bipolar Transistor 276-2SA1728-4-TB-E
BIP PNP 0.5A 40V Product overview: 2SA1728-4-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1728-4-TB-E can be used for catalog matching and distributor lookup.

BIP PNP 0.5A 40V Product overview: 2SA1728-4-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1728-4-TB-E can be used for catalog matching and distributor lookup.

Supplier's Site
 - 2SA1728-4-TB-E - Rochester Electronics
Newburyport, MA, United States
Bipolar PNP Transistor, 0.5A 40V

Bipolar PNP Transistor, 0.5A 40V

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1728-4-TB-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1728-4-TB-E
BIP PNP 0.5A 40V

BIP PNP 0.5A 40V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 815126-2SA1728-4-TB-E 276-2SA1728-4-TB-E 2SA1728-4-TB-E 2SA1728-4-TB-E
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA1728-4-TB-E 0.5A 40V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk TO-236
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia - 25AC6293 - Newark, An Avnet Company
Specs
Polarity NPN
Package Type TO-3; SOT23
IC(max) 500 milliamps
View Details
Bipolar Transistors - 652702P - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-Line
View Details
TRANSISTORS - Transistors (BJT) - Single - BC848CWH6327XTSA1 - 1022464-BC848CWH6327XTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT323-3
View Details
6 suppliers