Small Signal Bipolar Transistor
Manufacturer: ON Semiconductor
Win Source Part Number: 906306-2SA1709S-AN
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 100 V 2 A 120MHz 1 W Through Hole 3-NMP
Package: Reel - TR
Package: SC-71
Mounting: Through Hole
Part Status: Obsolete
Family Name: 2SA1709
Categories: Discrete Semiconductor Products
Case / Package: 3-NMP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Bipolar (BJT) Transistor PNP 100V 2A 120MHz 1W Through Hole 3-NMP
TRANS PNP 100V 2A 3NMP
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2SA1709S-AN | 906306-2SA1709S-AN | 2SA1709S-AN-ND | 2SA1709S-AN |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1709S-AN | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SC-71 | SOT3; 3-NMP | SC-71 |