onsemi 20V 0.15A -20V Bipolar Transistor 2SA1685-4-TL-E

Description
TRANS, PNP, 20V, 0.15A, SOT323; Transistor Polarity: PNP; Collector-to-Emitter Breakdown Voltage: -20V; Typ Gain... Product overview: 2SA1685-4-TL-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.15A, -20V. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.15A, -20V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1685-4-TL-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS, PNP, 20V, 0.15A, SOT323; Transistor Polarity: PNP; Collector-to-Emitter Breakdown Voltage: -20V; Typ Gain... Product overview: 2SA1685-4-TL-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.15A, -20V. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.15A, -20V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1685-4-TL-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.15A -20V Bipolar Transistor
283-2SA1685-4-TL-E
20V 0.15A -20V Bipolar Transistor 283-2SA1685-4-TL-E
TRANS, PNP, 20V, 0.15A, SOT323; Transistor Polarity: PNP; Collector-to-Emitter Breakdown Voltage: -20V; Typ Gain... Product overview: 2SA1685-4-TL-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.15A, -20V. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.15A, -20V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1685-4-TL-E can be used for catalog matching and distributor lookup.

TRANS, PNP, 20V, 0.15A, SOT323; Transistor Polarity: PNP; Collector-to-Emitter Breakdown Voltage: -20V; Typ Gain... Product overview: 2SA1685-4-TL-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.15A, -20V. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.15A, -20V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1685-4-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
 - 2SA1685-4-TL-E - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Planar Silicon Transistor

PNP Epitaxial Planar Silicon Transistor

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SA1685-4-TL-E - 1156821-2SA1685-4-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SA1685-4-TL-E
1156821-2SA1685-4-TL-E
TRANSISTORS - RF Transistors (BJT) - 2SA1685-4-TL-E 1156821-2SA1685-4-TL-E
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156821-2SA1685-4-TL -E Polarity: PNP Number of Pins: 3 Categories: RF Transistors(BJT) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited RoHS: Compliant Collector Emitter Voltage (VCEO): 20 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1156821-2SA1685-4-TL-E
Polarity: PNP
Number of Pins: 3
Categories: RF Transistors(BJT)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Collector Emitter Voltage (VCEO): 20 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors RF Transistors
Product Number 283-2SA1685-4-TL-E 2SA1685-4-TL-E 1156821-2SA1685-4-TL-E
Product Name 20V 0.15A -20V Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SA1685-4-TL-E
Polarity PNP PNP PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistors - 2PC4617RMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
6 suppliers
Bipolar Transistors - 6697350P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
Single Bipolar Transistors - BC857BE6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers