Bipolar (BJT) Transistor PNP 50V 100mA 200mW Surface Mount SC-70-3 (SOT323)
TRANS PNP 50V 0.1A SC70-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SA1576ART1GOS-ND | 2SA1576ART1G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |