onsemi 160V 1.5A DPAK Bipolar Transistor 2SA1552S-TL-H

Description
Bipolar Transistor, (-)160V, (-)1.5A, Low VCE(sat) (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SA1552S-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1552S-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bipolar Transistor, (-)160V, (-)1.5A, Low VCE(sat) (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SA1552S-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1552S-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
160V 1.5A DPAK Bipolar Transistor
276-2SA1552S-TL-H
160V 1.5A DPAK Bipolar Transistor 276-2SA1552S-TL-H
Bipolar Transistor, (-)160V, (-)1.5A, Low VCE(sat) (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SA1552S-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1552S-TL-H can be used for catalog matching and distributor lookup.

Bipolar Transistor, (-)160V, (-)1.5A, Low VCE(sat) (PNP)NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: 2SA1552S-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1552S-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SA1552S-TL-HOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1552S-TL-HOSTR-ND
Single Bipolar Transistors 2SA1552S-TL-HOSTR-ND
Bipolar (BJT) Transistor PNP 160V 1.5A 120MHz 1W Surface Mount TP-FA

Bipolar (BJT) Transistor PNP 160V 1.5A 120MHz 1W Surface Mount TP-FA

Buy Now Datasheet
Single Bipolar Transistors - 2SA1552S-TL-HOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1552S-TL-HOSCT-ND
Single Bipolar Transistors 2SA1552S-TL-HOSCT-ND
Bipolar (BJT) Transistor PNP 160V 1.5A 120MHz 1W Surface Mount TP-FA

Bipolar (BJT) Transistor PNP 160V 1.5A 120MHz 1W Surface Mount TP-FA

Buy Now Datasheet
Single Bipolar Transistors - 2SA1552S-TL-HOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1552S-TL-HOSDKR-ND
Single Bipolar Transistors 2SA1552S-TL-HOSDKR-ND
Bipolar (BJT) Transistor PNP 160V 1.5A 120MHz 1W Surface Mount TP-FA

Bipolar (BJT) Transistor PNP 160V 1.5A 120MHz 1W Surface Mount TP-FA

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA1552S-TL-H - 855044-2SA1552S-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1552S-TL-H
855044-2SA1552S-TL-H
TRANSISTORS - Transistors (BJT) - Single - 2SA1552S-TL-H 855044-2SA1552S-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 855044-2SA1552S-TL-H Features: Bipolar (BJT) Transistor 160 V 1.5 A 1 W Package: Reel - TR Family Name: 2SA1552 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: 2SA1552S-TL-HOSDKR, 2SA1552S-TL-H-ND, 2SA1552S-TL-HOSTR, 2SA1552S-TL-HOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 855044-2SA1552S-TL-H
Features: Bipolar (BJT) Transistor 160 V 1.5 A 1 W
Package: Reel - TR
Family Name: 2SA1552
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 2SA1552S-TL-HOSDKR, 2SA1552S-TL-H-ND, 2SA1552S-TL-HOSTR, 2SA1552S-TL-HOSCT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1552S-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1552S-TL-H
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1552S-TL-H
TRANS PNP 160V 1.5A TPFA

TRANS PNP 160V 1.5A TPFA

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SA1552S-TL-H
Bipolar Transistors - BJT 2SA1552S-TL-H
Bipolar Transistors - BJT BIP PNP 1.5A 160V

Bipolar Transistors - BJT BIP PNP 1.5A 160V

Buy Now Datasheet
Transistor, Pnp, -160V, -1.5A, To-252; Transistor Polarity Onsemi - 31AC2706 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -160V, -1.5A, To-252; Transistor Polarity Onsemi
31AC2706
Transistor, Pnp, -160V, -1.5A, To-252; Transistor Polarity Onsemi 31AC2706
TRANSISTOR, PNP, -160V, -1.5A, TO-252; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-160V; Transition Frequency ft:120MHz; Power Dissipation Pd:15W; DC Collector Current:-1.5A; DC Current Gain hFE:140hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, PNP, -160V, -1.5A, TO-252; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-160V; Transition Frequency ft:120MHz; Power Dissipation Pd:15W; DC Collector Current:-1.5A; DC Current Gain hFE:140hFE; Transistor RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - 2SA1552S-TL-H - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SA1552S-TL-H
Single Bipolar Transistors 2SA1552S-TL-H
TRANS PNP 160V 1.5A TPFA

TRANS PNP 160V 1.5A TPFA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SA1552S-TL-H 2SA1552S-TL-HOSTR-ND 855044-2SA1552S-TL-H 2SA1552S-TL-H 2SA1552S-TL-H 31AC2706 2SA1552S-TL-H
Product Name 160V 1.5A DPAK Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SA1552S-TL-H Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Transistor, Pnp, -160V, -1.5A, To-252; Transistor Polarity Onsemi Single Bipolar Transistors
Polarity PNP PNP PNP PNP; PNP
IC(max) 1500 milliamps 1500 milliamps 1500 milliamps
VCEO 160 volts 160 volts 160 volts
VCBO 180 volts
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697534P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
80 V, 1 A PNP medium power transistors - BC53-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers