onsemi 2SA1520-TB-E

Description
PNP Epitaxial Planar Silicon Transistor For Switching Applications (With Bias Resistance)
Request a Quote
Description
PNP Epitaxial Planar Silicon Transistor For Switching Applications (With Bias Resistance)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP epitaxial planar silicon transistor with on-chip bias resistors R1=2.2kΩ and R2=10kΩ, designed for switching applications in compact CP package. Features collector-to-base and collector-to-emitter voltage ratings of -50V, collector current of -500mA, and power dissipation of 200mW. Junction temperature rating is 150°C. Includes gain-bandwidth product of 250MHz and output capacitance of 3.7pF. Marked as NL. Complies with standard semiconductor reliability practices but no explicit external certifications are stated.

Datasheet Summary
Powered by GS/AI

PNP epitaxial planar silicon transistor with on-chip bias resistors R1=2.2kΩ and R2=10kΩ, designed for switching applications in compact CP package. Features collector-to-base and collector-to-emitter voltage ratings of -50V, collector current of -500mA, and power dissipation of 200mW. Junction temperature rating is 150°C. Includes gain-bandwidth product of 250MHz and output capacitance of 3.7pF. Marked as NL. Complies with standard semiconductor reliability practices but no explicit external certifications are stated.

Suppliers

Company
Product
Description
Supplier Links
 - 2SA1520-TB-E - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Planar Silicon Transistor For Switching Applications (With Bias Resistance)

PNP Epitaxial Planar Silicon Transistor For Switching Applications (With Bias Resistance)

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category RF Transistors
Product Number 2SA1520-TB-E
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
Single FETs, MOSFETs - AUIRF4905STRLTR-ND - DigiKey
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
9 suppliers