Manufacturer: ON Semiconductor
Win Source Part Number: 721452-2SA1470S
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: TO-220F
Reference Date Code: 05+
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Power Bipolar Transistor, 7A, 60V, PNP, 3 Pin
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | Transistors | Power MOSFET |
| Product Number | 721452-2SA1470S | 2SA1470S |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1470S | |
| Package Type | TO-220; TO-220-3 |