Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 762358-2SA1381ESTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 7W
Transistor Type: PNP
Frequency - Transition: 150MHz
Part Status: Obsolete(EOL)
Family Name: 2SA1381E
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-126
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 300V
Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 2mA, 20mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 10mA, 10V
Alternative Parts (Cross-Reference): 2SA1381ES; KSA1381ES; KSA1381ESTU_NL; ;
Introduction Date: November 14, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 60
Bipolar (BJT) Transistor PNP 300V 100mA 150MHz 7W Through Hole TO-126-3
TRANS PNP 300V 0.1A TO126-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 762358-2SA1381ESTU | 2SA1381ESTU-ND | 2SA1381ESTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1381ESTU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP |