Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1124427-2SA1348
Manufacturer Homepage: www.ssdc-jp.com/eng/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
SMALL SIGNAL BIPOLAR TRANSISTOR
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1124427-2SA1348 | 2SA1348 | 2SA1348 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1348 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT3 | SIP3 |