onsemi Discrete Semiconductor Products 2SA1318

Description
Manufacturer: ON Semiconductor Win Source Part Number: 153543-2SA1318 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1318 Alternative Parts (Cross-Reference): 2SA1015-GR(TORIKAF; 2SA1015-GR(2MBHA,F; 2SA1015-GR(T2ORION; 2SA1015-GR(T2DNS,F; Introduction Date: February 13, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 153543-2SA1318 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1318 Alternative Parts (Cross-Reference): 2SA1015-GR(TORIKAF; 2SA1015-GR(2MBHA,F; 2SA1015-GR(T2ORION; 2SA1015-GR(T2DNS,F; Introduction Date: February 13, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 153543-2SA1318 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153543-2SA1318
Discrete Semiconductor Products 153543-2SA1318
Manufacturer: ON Semiconductor Win Source Part Number: 153543-2SA1318 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1318 Alternative Parts (Cross-Reference): 2SA1015-GR(TORIKAF; 2SA1015-GR(2MBHA,F; 2SA1015-GR(T2ORION; 2SA1015-GR(T2DNS,F; Introduction Date: February 13, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 153543-2SA1318
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SA1318
Alternative Parts (Cross-Reference): 2SA1015-GR(TORIKAF; 2SA1015-GR(2MBHA,F; 2SA1015-GR(T2ORION; 2SA1015-GR(T2DNS,F;
Introduction Date: February 13, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 153543-2SA1318
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

SN74GTLP1395 Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity - SN74GTLP1395PW - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SOIC,TSSOP,TVSOP
Input Voltage 3.15 to 3.45 volts
View Details
4 suppliers
Translators, Level Shifters - 1727-74ALVC164245DGG-QJTR-ND - DigiKey
Specs
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers