Win Source Part Number: 1036488-2SA1020G
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 5,000
Power - Max: 900 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 1A
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 500mA, 2V
Frequency - Transition: 100MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Long Body
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Base Product Number: 2SA1020
Product Status: Obsolete
Bipolar (BJT) Transistor PNP 50V 2A 100MHz 900mW Through Hole TO-92 (TO-226)
2000mA, 50V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, LEAD FREE, CASE 29-10, TO-226, 3 PIN Product overview: 2SA1020G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 2000mA, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1020G can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1036488-2SA1020G | 2SA1020G-ND | 276-2SA1020G |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | 2000mA 50V Bipolar Transistor |
| Polarity | PNP | PNP | PNP |
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 Long Body | |
| IC(max) | 2000 milliamps | 2000 milliamps | |
| Power Gain | 70 dB | ||
| Operating Frequency | 100 MHz |