MOSFETs N-Chan Enhancement Mode Field Effect Product overview: 2N7002W from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-2N7002W can be used for catalog matching and distributor lookup.
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-323
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-323
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-323
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 095707-2N7002W
Category: Discrete Semiconductor Products
Family: FETs - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SC-70 SOT-323
Manufacturer Device Package: SC-70
Standard Package: 1
Catalog: N-Channel Logic Level Gate FETs
FET Type: MOSFET N-Channel Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 115mA (Ta)
Vgs(th) (Max) @ Id: 2V @ 250µA
Input Capacitance (Ciss) @ Vds: 50pF @ 25V
Power - Max: 200mW
Rds On (Max) @ Id Vgs: 7.5 Ohm @ 50mA 5V
Family Name: 2N7002W
Alternative Parts (Cross-Reference): 2N7002WT; 2N7002W-TP; 2N7002W-TP-HF; 2N7002W;
Introduction Date: April 25, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Defence, Military & Aerospace, Automotive
MOSFET N-Chan Enhancement Mode Field Effect
MOSFET, N-CH, 78V, 0.115A, 150DEG C; Channel Type:N Channel; Drain Source Voltage Vds:78V; Continuous Drain Current Id:115mA; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.76V; Power Dissipation:200mW; Product Range:-RoHS Compliant: Yes
MOSFET N-CH 60V 310MA SC70
MOSFET SOT323 N 60V 13.5OHM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2088-2N7002W | 2N7002WTR-ND | 095707-2N7002W | 2N7002W | 31Y5854 | 2N7002W | 2N7002W |
| Product Name | MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products | MOSFET | Mosfet, N-Ch, 78V, 0.115A, 150Deg C; Channel Type Onsemi | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| PD | 200 milliwatts | 200 milliwatts | 280 milliwatts | ||||
| Package Type | Reel | SOT323; SC-70, SOT-323 | SOT3; SOT323 | TO-3 | SOT323; SC-70, SOT-323 | 0.7 nC @ 4.5 V | |
| Packing Method | Reel | Tape Reel; Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |