onsemi Single FETs, MOSFETs 2N7002KT7G

Description
N-Channel 60V 380mA (Ta) 300mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 60V 380mA (Ta) 300mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-2N7002KT7GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-2N7002KT7GTR-ND
Single FETs, MOSFETs 488-2N7002KT7GTR-ND
N-Channel 60V 380mA (Ta) 300mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 380mA (Ta) 300mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 488-2N7002KT7GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-2N7002KT7GCT-ND
Single FETs, MOSFETs 488-2N7002KT7GCT-ND
N-Channel 60V 380mA (Ta) 300mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 380mA (Ta) 300mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 488-2N7002KT7GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-2N7002KT7GDKR-ND
Single FETs, MOSFETs 488-2N7002KT7GDKR-ND
N-Channel 60V 380mA (Ta) 300mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 380mA (Ta) 300mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002KT7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002KT7G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002KT7G
MOSFET N-CH 60V 320MA SOT23-3

MOSFET N-CH 60V 320MA SOT23-3

Supplier's Site
Single FETs, MOSFETs - 2N7002KT7G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7002KT7G
Single FETs, MOSFETs 2N7002KT7G
MOSFET N-CH 60V 320MA SOT23-3

MOSFET N-CH 60V 320MA SOT23-3

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 0.38A, Sot-23; Channel Type Onsemi - 85AC3103 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.38A, Sot-23; Channel Type Onsemi
85AC3103
Mosfet, N-Ch, 60V, 0.38A, Sot-23; Channel Type Onsemi 85AC3103
MOSFET, N-CH, 60V, 0.38A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:380mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.3V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 0.38A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:380mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.3V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SOT23 60V 115MA 7MO

MOSFET NFET SOT23 60V 115MA 7MO

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-2N7002KT7GTR-ND 2N7002KT7G 2N7002KT7G 85AC3103 2N7002KT7G
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 0.38A, Sot-23; Channel Type Onsemi MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data