onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002KT1G 2N7002KT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 075350-2N7002KT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Family Name: 2N7002K Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 320mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.7nC @ 4.5V Max Input Capacitance: 24.5pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.6 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): 2N7002KQ-13; DMN601K7; 2N7002K; 2N7002KQ-7; Introduction Date: April 25, 2007 ECCN: EAR99 Country of Origin: China, Japan, , Taiwan, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 075350-2N7002KT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Family Name: 2N7002K Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 320mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.7nC @ 4.5V Max Input Capacitance: 24.5pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.6 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): 2N7002KQ-13; DMN601K7; 2N7002K; 2N7002KQ-7; Introduction Date: April 25, 2007 ECCN: EAR99 Country of Origin: China, Japan, , Taiwan, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002KT1G - 075350-2N7002KT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002KT1G
075350-2N7002KT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002KT1G 075350-2N7002KT1G
Manufacturer: ON Semiconductor Win Source Part Number: 075350-2N7002KT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Family Name: 2N7002K Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 320mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.7nC @ 4.5V Max Input Capacitance: 24.5pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.6 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): 2N7002KQ-13; DMN601K7; 2N7002K; 2N7002KQ-7; Introduction Date: April 25, 2007 ECCN: EAR99 Country of Origin: China, Japan, , Taiwan, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 075350-2N7002KT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta)
Family Name: 2N7002K
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 320mA (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 0.7nC @ 4.5V
Max Input Capacitance: 24.5pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.6 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): 2N7002KQ-13; DMN601K7; 2N7002K; 2N7002KQ-7;
Introduction Date: April 25, 2007
ECCN: EAR99
Country of Origin: China, Japan, , Taiwan, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 7800478 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7800478
MOSFETs 7800478
MOSFET N-Ch 60V 380mA Small Signal SOT23

MOSFET N-Ch 60V 380mA Small Signal SOT23

Supplier's Site
MOSFETs - 7800478P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7800478P
MOSFETs 7800478P
MOSFET N-Ch 60V 380mA Small Signal SOT23

MOSFET N-Ch 60V 380mA Small Signal SOT23

Supplier's Site
MOSFETs - 1216300 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1216300
MOSFETs 1216300
MOSFET N-Ch 60V 380mA Small Signal SOT23

MOSFET N-Ch 60V 380mA Small Signal SOT23

Supplier's Site
Single FETs, MOSFETs - 2N7002KT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002KT1GOSCT-ND
Single FETs, MOSFETs 2N7002KT1GOSCT-ND
N-Channel 60V 320mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 320mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002KT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002KT1GOSTR-ND
Single FETs, MOSFETs 2N7002KT1GOSTR-ND
N-Channel 60V 320mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 320mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002KT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002KT1GOSDKR-ND
Single FETs, MOSFETs 2N7002KT1GOSDKR-ND
N-Channel 60V 320mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 320mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
60V 320mA SOT-23 MOSFET Transistor
278-2N7002KT1G
60V 320mA SOT-23 MOSFET Transistor 278-2N7002KT1G
MOSFET N-CH 60V 320mA SOT-23 1.6R Product overview: 2N7002KT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 320mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 320mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002KT1G can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 320mA SOT-23 1.6R Product overview: 2N7002KT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 320mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 320mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002KT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 2N7002KT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7002KT1G
Single FETs, MOSFETs 2N7002KT1G
MOSFET N-CH 60V 320MA SOT23-3

MOSFET N-CH 60V 320MA SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
2N7002KT1G
Triode/MOS Tube/Transistor >> MOSFETs 2N7002KT1G
60V 320mA 1.6Ω@10V,500mA 300mW 2.3V@250uA N Channel SOT-23 MOSFETs ROHS

60V 320mA 1.6Ω@10V,500mA 300mW 2.3V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002KT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002KT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002KT1G
MOSFET N-CH 60V 320MA SOT23-3

MOSFET N-CH 60V 320MA SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SOT23 60V 380mA 2.5Ohms

MOSFET NFET SOT23 60V 380mA 2.5Ohms

Buy Now Datasheet
N Channel Mosfet, 60V, 380Ma Sot-23; Transistor Polarity Onsemi - 09R9863 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 380Ma Sot-23; Transistor Polarity Onsemi
09R9863
N Channel Mosfet, 60V, 380Ma Sot-23; Transistor Polarity Onsemi 09R9863
N CHANNEL MOSFET, 60V, 380mA SOT-23; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:380mA; On Resistance Rds(on):1.19ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 380mA SOT-23; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:380mA; On Resistance Rds(on):1.19ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 380 Ma, 60 V, 1.19 Ohm, 10 V, 2.3 V Rohs Compliant Onsemi - 95W1678 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 380 Ma, 60 V, 1.19 Ohm, 10 V, 2.3 V Rohs Compliant Onsemi
95W1678
Mosfet Transistor, N Channel, 380 Ma, 60 V, 1.19 Ohm, 10 V, 2.3 V Rohs Compliant Onsemi 95W1678
MOSFET Transistor, N Channel, 380 mA, 60 V, 1.19 ohm, 10 V, 2.3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 380 mA, 60 V, 1.19 ohm, 10 V, 2.3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 380 Ma, 60 V, 1.19 Ohm, 10 V, 2.3 V Rohs Compliant Onsemi - 04X9594 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 380 Ma, 60 V, 1.19 Ohm, 10 V, 2.3 V Rohs Compliant Onsemi
04X9594
Mosfet Transistor, N Channel, 380 Ma, 60 V, 1.19 Ohm, 10 V, 2.3 V Rohs Compliant Onsemi 04X9594
MOSFET Transistor, N Channel, 380 mA, 60 V, 1.19 ohm, 10 V, 2.3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 380 mA, 60 V, 1.19 ohm, 10 V, 2.3 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 075350-2N7002KT1G 7800478 7800478P 2N7002KT1GOSCT-ND 278-2N7002KT1G 2N7002KT1G 2N7002KT1G 2N7002KT1G 2N7002KT1G 09R9863 95W1678
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002KT1G MOSFETs MOSFETs Single FETs, MOSFETs 60V 320mA SOT-23 MOSFET Transistor Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Channel Mosfet, 60V, 380Ma Sot-23; Transistor Polarity Onsemi Mosfet Transistor, N Channel, 380 Ma, 60 V, 1.19 Ohm, 10 V, 2.3 V Rohs Compliant Onsemi
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 60 volts 60 volts 60 volts
PD 350 milliwatts 420 milliwatts 300 milliwatts 300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 0.7 nC @ 4.5 V TO-3; SOT23 TO-3
Unlock Full Specs
to access all available technical data