onsemi N-Channel 60V MOSFET Transistor 2N7000TA

Description
MOSFETs 60V N-Channel Sm Sig Product overview: 2N7000TA from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-2N7000TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 60V N-Channel Sm Sig Product overview: 2N7000TA from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-2N7000TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V MOSFET Transistor
2088-2N7000TA
N-Channel 60V MOSFET Transistor 2088-2N7000TA
MOSFETs 60V N-Channel Sm Sig Product overview: 2N7000TA from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-2N7000TA can be used for catalog matching and distributor lookup.

MOSFETs 60V N-Channel Sm Sig Product overview: 2N7000TA from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-2N7000TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7000TA - 005715-2N7000TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7000TA
005715-2N7000TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7000TA 005715-2N7000TA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 005715-2N7000TA Packaging: AMMO PACKAGE Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 400mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 200mA (Tc) Gate-Source Threshold Voltage: 3V @ 1mA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 Ohm @ 500mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 005715-2N7000TA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 400mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 200mA (Tc)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Input Capacitance: 50pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 Ohm @ 500mA, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Single FETs, MOSFETs - 2N7000TACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7000TACT-ND
Single FETs, MOSFETs 2N7000TACT-ND
N-Channel 60V 200mA (Tc) 400mW (Ta) Through Hole TO-92-3

N-Channel 60V 200mA (Tc) 400mW (Ta) Through Hole TO-92-3

Buy Now Datasheet
Single FETs, MOSFETs - 2N7000TATB-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7000TATB-ND
Single FETs, MOSFETs 2N7000TATB-ND
N-Channel 60V 200mA (Tc) 400mW (Ta) Through Hole TO-92-3

N-Channel 60V 200mA (Tc) 400mW (Ta) Through Hole TO-92-3

Buy Now Datasheet
Mosfet, N-Ch, 60V, 0.2A, 150Deg C, 0.4W; Channel Type Onsemi - 31Y5851 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.2A, 150Deg C, 0.4W; Channel Type Onsemi
31Y5851
Mosfet, N-Ch, 60V, 0.2A, 150Deg C, 0.4W; Channel Type Onsemi 31Y5851
MOSFET, N-CH, 60V, 0.2A, 150DEG C, 0.4W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:200mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.9V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 0.2A, 150DEG C, 0.4W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:200mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.9V RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
2N7000TA
Triode/MOS Tube/Transistor >> MOSFETs 2N7000TA
60V 200mA 400mW 5Ω@10V,500mA 3V@1mA N Channel TO-92-2.54mm MOSFETs ROHS

60V 200mA 400mW 5Ω@10V,500mA 3V@1mA N Channel TO-92-2.54mm MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7000TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7000TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7000TA
MOSFET N-CH 60V 200MA TO92-3

MOSFET N-CH 60V 200MA TO92-3

Supplier's Site
Single FETs, MOSFETs - 2N7000TA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7000TA
Single FETs, MOSFETs 2N7000TA
MOSFET N-CH 60V 200MA TO92-3

MOSFET N-CH 60V 200MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-2N7000TA 005715-2N7000TA 2N7000TACT-ND 31Y5851 2N7000TA 2N7000TA 2N7000TA
Product Name N-Channel 60V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7000TA Single FETs, MOSFETs Mosfet, N-Ch, 60V, 0.2A, 150Deg C, 0.4W; Channel Type Onsemi Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 1.00E-4 kS
PD 400 milliwatts 400 milliwatts 400 milliwatts 400 milliwatts
Package Type Ammo Pack TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-3 TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products