onsemi N-Channel 60V 200mA 5 ohm MOSFET Transistor 2N7000

Description
MOSFETs N-Channel Enhancement Mode Field Effect Transistor 60V, 200mA, 5 ohm Product overview: 2N7000 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 200mA, 5 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 200mA, 5 ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-2N7000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Channel Enhancement Mode Field Effect Transistor 60V, 200mA, 5 ohm Product overview: 2N7000 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 200mA, 5 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 200mA, 5 ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-2N7000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 200mA 5 ohm MOSFET Transistor
2088-2N7000
N-Channel 60V 200mA 5 ohm MOSFET Transistor 2088-2N7000
MOSFETs N-Channel Enhancement Mode Field Effect Transistor 60V, 200mA, 5 ohm Product overview: 2N7000 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 200mA, 5 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 200mA, 5 ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-2N7000 can be used for catalog matching and distributor lookup.

MOSFETs N-Channel Enhancement Mode Field Effect Transistor 60V, 200mA, 5 ohm Product overview: 2N7000 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 200mA, 5 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 200mA, 5 ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-2N7000 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 6714733 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6714733
MOSFETs 6714733
MOSFET N-Channel 60V 0.2A TO-92

MOSFET N-Channel 60V 0.2A TO-92

Supplier's Site
MOSFETs - 6714733P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6714733P
MOSFETs 6714733P
MOSFET N-Channel 60V 0.2A TO-92

MOSFET N-Channel 60V 0.2A TO-92

Supplier's Site
MOSFETs - 1698553 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1698553
MOSFETs 1698553
MOSFET N-Channel 60V 0.2A TO-92

MOSFET N-Channel 60V 0.2A TO-92

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7000 - 108379-2N7000 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7000
108379-2N7000
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7000 108379-2N7000
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 108379-2N7000 Packaging: AMMO PACKAGE Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 400mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 200mA (Tc) Gate-Source Threshold Voltage: 3V @ 1mA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Motor Drive & Control, Power Management Quantity per package: 10k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 108379-2N7000
Packaging: AMMO PACKAGE
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 400mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 200mA (Tc)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Input Capacitance: 50pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Motor Drive & Control, Power Management
Quantity per package: 10k pcs

Buy Now Datasheet
Single FETs, MOSFETs - 2N7000FS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7000FS-ND
Single FETs, MOSFETs 2N7000FS-ND
N-Channel 60V 200mA (Ta) 400mW (Ta) Through Hole TO-92-3

N-Channel 60V 200mA (Ta) 400mW (Ta) Through Hole TO-92-3

Buy Now Datasheet
Transistor - 66648278 - Radwell International
Willingboro, NJ, United States
Transistor
66648278
Transistor 66648278
N CHANNEL MOSFET, 60V, 200MA, TO-92, TRANSISTOR POLARITY N CHANNEL, DRAIN SOURCE VOLTAGE VDS 60V, CONTINUOUS DRAIN CURRENT ID 200MA, ON RESISTANCE RDS(ON) 5 OHM, TRANSISTOR MOUNTING THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS 10V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 60V, 200MA, TO-92, TRANSISTOR POLARITY N CHANNEL, DRAIN SOURCE VOLTAGE VDS 60V, CONTINUOUS DRAIN CURRENT ID 200MA, ON RESISTANCE RDS(ON) 5 OHM, TRANSISTOR MOUNTING THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS 10V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
2N7000
Triode/MOS Tube/Transistor >> MOSFETs 2N7000
60V 200mA 400mW 5Ω@10V,500mA 3V@1mA N Channel TO-92-3 MOSFETs ROHS

60V 200mA 400mW 5Ω@10V,500mA 3V@1mA N Channel TO-92-3 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - 2N7000 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7000
Single FETs, MOSFETs 2N7000
SMALL SIGNAL FIELD-EFFECT TRANSI

SMALL SIGNAL FIELD-EFFECT TRANSI

Supplier's Site Datasheet
Single FETs, MOSFETs - 2N7000 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7000
Single FETs, MOSFETs 2N7000
MOSFET N-CH 60V 200MA TO92-3

MOSFET N-CH 60V 200MA TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
2N7000
MOSFET 2N7000
MOSFET N-CHANNEL 60V 200mA

MOSFET N-CHANNEL 60V 200mA

Buy Now Datasheet
N Channel Mosfet, 60V, 200Ma, To-92; Channel Type Onsemi - 58K9650 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 200Ma, To-92; Channel Type Onsemi
58K9650
N Channel Mosfet, 60V, 200Ma, To-92; Channel Type Onsemi 58K9650
N CHANNEL MOSFET, 60V, 200mA, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:200mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 200mA, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:200mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 200 Ma, 60 V, 1.2 Ohm, 10 V, 2.1 V Rohs Compliant Onsemi - 98K6267 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 200 Ma, 60 V, 1.2 Ohm, 10 V, 2.1 V Rohs Compliant Onsemi
98K6267
Mosfet Transistor, N Channel, 200 Ma, 60 V, 1.2 Ohm, 10 V, 2.1 V Rohs Compliant Onsemi 98K6267
MOSFET Transistor, N Channel, 200 mA, 60 V, 1.2 ohm, 10 V, 2.1 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 200 mA, 60 V, 1.2 ohm, 10 V, 2.1 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Radwell International LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-2N7000 6714733 6714733P 108379-2N7000 2N7000FS-ND 66648278 2N7000 2N7000 2N7000 2N7000 58K9650 98K6267
Product Name N-Channel 60V 200mA 5 ohm MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7000 Single FETs, MOSFETs Transistor Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs MOSFET N Channel Mosfet, 60V, 200Ma, To-92; Channel Type Onsemi Mosfet Transistor, N Channel, 200 Ma, 60 V, 1.2 Ohm, 10 V, 2.1 V Rohs Compliant Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 1.00E-4 kS
PD 400 milliwatts 400 milliwatts 400 milliwatts 350 milliwatts 400 milliwatts
Package Type Bulk TO-92; To-92 TO-92; TO-92 TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-3; TO-92 TO-3
Unlock Full Specs
to access all available technical data