onsemi Single FETs, MOSFETs 2N7000-D74Z

Description
N-Channel 60V 200mA (Ta) 400mW (Ta) Through Hole TO-92-3
Request a Quote Datasheet
Description
N-Channel 60V 200mA (Ta) 400mW (Ta) Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-2N7000-D74ZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-2N7000-D74ZCT-ND
Single FETs, MOSFETs 488-2N7000-D74ZCT-ND
N-Channel 60V 200mA (Ta) 400mW (Ta) Through Hole TO-92-3

N-Channel 60V 200mA (Ta) 400mW (Ta) Through Hole TO-92-3

Buy Now Datasheet
Single FETs, MOSFETs - 488-2N7000-D74ZTB-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-2N7000-D74ZTB-ND
Single FETs, MOSFETs 488-2N7000-D74ZTB-ND
N-Channel 60V 200mA (Ta) 400mW (Ta) Through Hole TO-92-3

N-Channel 60V 200mA (Ta) 400mW (Ta) Through Hole TO-92-3

Buy Now Datasheet
Mosfet, N-Ch, 60V, 0.2A, To-92; Channel Type Onsemi - 48AC1551 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.2A, To-92; Channel Type Onsemi
48AC1551
Mosfet, N-Ch, 60V, 0.2A, To-92; Channel Type Onsemi 48AC1551
MOSFET, N-CH, 60V, 0.2A, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:200mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 0.2A, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:200mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7000-D74Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7000-D74Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7000-D74Z
MOSFET N-CH 60V 200MA TO92-3

MOSFET N-CH 60V 200MA TO92-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
2N7000-D74Z
Triode/MOS Tube/Transistor >> MOSFETs 2N7000-D74Z
60V 200mA 1.2Ω@10V,500mA 400mW 3V@1mA N Channel TO-92-3 MOSFETs ROHS

60V 200mA 1.2Ω@10V,500mA 400mW 3V@1mA N Channel TO-92-3 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - 2N7000-D74Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7000-D74Z
Single FETs, MOSFETs 2N7000-D74Z
MOSFET N-CH 60V 200MA TO92-3

MOSFET N-CH 60V 200MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-2N7000-D74ZCT-ND 48AC1551 2N7000-D74Z 2N7000-D74Z 2N7000-D74Z
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 60V, 0.2A, To-92; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-3; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
IDSS 200 milliamps 200 milliamps
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data