onsemi Single FETs, MOSFETs 2N7000-D26Z

Description
N-Channel 60V 200mA (Ta) 400mW (Ta) Through Hole TO-92-3
Request a Quote Datasheet
Description
N-Channel 60V 200mA (Ta) 400mW (Ta) Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 2N7000-D26ZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7000-D26ZTR-ND
Single FETs, MOSFETs 2N7000-D26ZTR-ND
N-Channel 60V 200mA (Ta) 400mW (Ta) Through Hole TO-92-3

N-Channel 60V 200mA (Ta) 400mW (Ta) Through Hole TO-92-3

Buy Now Datasheet
Single FETs, MOSFETs - 2N7000-D26ZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7000-D26ZCT-ND
Single FETs, MOSFETs 2N7000-D26ZCT-ND
N-Channel 60V 200mA (Ta) 400mW (Ta) Through Hole TO-92-3

N-Channel 60V 200mA (Ta) 400mW (Ta) Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324739-2N7000-D26Z - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324739-2N7000-D26Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324739-2N7000-D26Z
Manufacturer: Fairchild Semiconductor Win Source Part Number: 1324739-2N7000-D26Z Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 1 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 200mA Rds On (Max) @ Id, Vgs: 5Ohm @ 500mA, 10V Vgs(th) (Max) @ Id: 3V @ 1mA Power Dissipation (Max): 400mW Supplier Device Package: TO-92-3 Input Capacitance (Ciss) (Max) @ Vds: 50 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-226-3, TO-92-3 (TO-226AA) Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 70 HTSUS: 8541.21.0095 Other Part Number: 2156-2N7000-D26Z,ONS FSC2N7000-D26Z Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 1324739-2N7000-D26Z
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Bulk
Standard Package: 1
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 200mA
Rds On (Max) @ Id, Vgs: 5Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 3V @ 1mA
Power Dissipation (Max): 400mW
Supplier Device Package: TO-92-3
Input Capacitance (Ciss) (Max) @ Vds: 50 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
ECCN: EAR99
Fake Threat In the Open Market: 70
HTSUS: 8541.21.0095
Other Part Number: 2156-2N7000-D26Z,ONSFSC2N7000-D26Z
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
MOSFETs - 1844156 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1844156
MOSFETs 1844156
FET 60V 5.0 OHM TO92

FET 60V 5.0 OHM TO92

Supplier's Site
MOSFETs - 1844881P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1844881P
MOSFETs 1844881P
FET 60V 5.0 OHM TO92

FET 60V 5.0 OHM TO92

Supplier's Site
MOSFETs - 1844881 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1844881
MOSFETs 1844881
FET 60V 5.0 OHM TO92

FET 60V 5.0 OHM TO92

Supplier's Site
Singapore, Singapore
N-Channel 60V 200mA MOSFET Transistor
2088-2N7000-D26Z
N-Channel 60V 200mA MOSFET Transistor 2088-2N7000-D26Z
MOSFETs N-CHANNEL 60V 200mA Product overview: 2N7000-D26Z from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 200mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 200mA, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-2N7000-D26Z can be used for catalog matching and distributor lookup.

MOSFETs N-CHANNEL 60V 200mA Product overview: 2N7000-D26Z from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 200mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 200mA, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-2N7000-D26Z can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CHANNEL 60V 200mA

MOSFET N-CHANNEL 60V 200mA

Buy Now Datasheet
N Channel Mosfet, 60V, 200Ma, To-92; Channel Type Onsemi - 78K6147 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 200Ma, To-92; Channel Type Onsemi
78K6147
N Channel Mosfet, 60V, 200Ma, To-92; Channel Type Onsemi 78K6147
N CHANNEL MOSFET, 60V, 200mA, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:200mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 200mA, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:200mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 0.2A, 150Deg C, 0.4W; Transistor Polarity Onsemi - 59M4766 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.2A, 150Deg C, 0.4W; Transistor Polarity Onsemi
59M4766
Mosfet, N-Ch, 60V, 0.2A, 150Deg C, 0.4W; Transistor Polarity Onsemi 59M4766
MOSFET, N-CH, 60V, 0.2A, 150DEG C, 0.4W; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:200mA; On Resistance Rds(on):5ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.1V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 0.2A, 150DEG C, 0.4W; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:200mA; On Resistance Rds(on):5ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Small Signal Mosfet 60V 200Ma 5 Ohm Single N-Channel To-92 / Reel Onsemi - 48AC1550 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Mosfet 60V 200Ma 5 Ohm Single N-Channel To-92 / Reel Onsemi
48AC1550
Small Signal Mosfet 60V 200Ma 5 Ohm Single N-Channel To-92 / Reel Onsemi 48AC1550
Small Signal MOSFET 60V 200mA 5 Ohm Single N-Channel TO-92 / REEL

Small Signal MOSFET 60V 200mA 5 Ohm Single N-Channel TO-92 / REEL

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7000-D26Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7000-D26Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7000-D26Z
MOSFET N-CH 60V 200MA TO92-3

MOSFET N-CH 60V 200MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2N7000-D26ZTR-ND 1324739-2N7000-D26Z 1844156 1844881P 2088-2N7000-D26Z 2N7000-D26Z 78K6147 59M4766 48AC1550 2N7000-D26Z
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs MOSFETs N-Channel 60V 200mA MOSFET Transistor MOSFET N Channel Mosfet, 60V, 200Ma, To-92; Channel Type Onsemi Mosfet, N-Ch, 60V, 0.2A, 150Deg C, 0.4W; Transistor Polarity Onsemi Small Signal Mosfet 60V 200Ma 5 Ohm Single N-Channel To-92 / Reel Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; To-92 TO-92; TO-92 Reel TO-3; TO-92 TO-3 TO-3; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
Transconductance 1.00E-4 kS
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers