The 2N6668 is a PNP silicon Darlington power transistor designed for general-purpose amplifier and low-speed switching applications. It is packaged in a TO-220AB case with a maximum collector-emitter sustaining voltage of 80 Vdc, a continuous collector current of 10 Adc, and a total power dissipation of 65 W at 25°C case temperature. The device features a minimum DC current gain of 1000 at 5.0 Adc collector current and a maximum collector-emitter saturation voltage of 3.0 Vdc at 10 Adc. It includes built-in base-emitter shunt resistors and is RoHS compliant. Thermal resistance is 1.92°C/W from junction to case and 62.5°C/W from junction to ambient. Operating and storage junction temperature ranges from -65°C to +150°C.
TRANS PNP DARL 60V 10A TO-220
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-2N6668-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |