Manufacturer: ON Semiconductor
Win Source Part Number: 153118-2N6491
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 5MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 3.5V @ 5A, 15A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 20 @ 5A, 4V
Maximum Power Dissipation: 1.8W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 80V 15A 5MHz 1.8W Through Hole TO-220
Power Bipolar Transistor, 15A, 80V, PNP
| Win Source Electronics | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Power MOSFET |
| Product Number | 153118-2N6491 | 2N6491OS-ND | 2N6491 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N6491 | Single Bipolar Transistors | |
| Polarity | PNP; PNP | PNP |