onsemi Discrete Semiconductor Products 2N6489

Description
Manufacturer: ON Semiconductor Win Source Part Number: 153117-2N6489 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2N6489 Introduction Date: June 28, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 153117-2N6489 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2N6489 Introduction Date: June 28, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 153117-2N6489 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153117-2N6489
Discrete Semiconductor Products 153117-2N6489
Manufacturer: ON Semiconductor Win Source Part Number: 153117-2N6489 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2N6489 Introduction Date: June 28, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 153117-2N6489
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2N6489
Introduction Date: June 28, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 153117-2N6489
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1040137-SN74AVC32T245NMJR - Win Source Electronics
Specs
Logic Family CMOS; CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Translators, Level Shifters - 1727-6309-2-ND - DigiKey
Specs
Package Type SSOP; "48-BSSOP (0.295"", 7.50mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers