onsemi Bipolar Transistor, Npn, 80V To-220; Transistor Polarity Onsemi 2N6488G.

Description
BIPOLAR TRANSISTOR, NPN, 80V TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:15A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:5MHz RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 80V TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:15A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:5MHz RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N6488G is an NPN silicon power transistor in a TO-220 package designed for general-purpose amplifier and switching applications. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 15 A, and a total power dissipation of 75 W at 25°C case temperature. The device features a thermal resistance from junction to case of 1.67°C/W and operates within a junction temperature range of -65°C to +150°C. It is Pb-free and RoHS compliant. The TO-220 package has three pins with collector connected to pins 2 and 4. The current gain (hFE) ranges from 20 to 150 at 5 A collector current and 5.0 A at 15 A collector current. The collector-emitter saturation voltage is up to 3.5 V at 15 A collector current and 5 A base current. The current gain-bandwidth product is 5 MHz at 1 A collector current.

Datasheet Summary
Powered by GS/AI

The 2N6488G is an NPN silicon power transistor in a TO-220 package designed for general-purpose amplifier and switching applications. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 15 A, and a total power dissipation of 75 W at 25°C case temperature. The device features a thermal resistance from junction to case of 1.67°C/W and operates within a junction temperature range of -65°C to +150°C. It is Pb-free and RoHS compliant. The TO-220 package has three pins with collector connected to pins 2 and 4. The current gain (hFE) ranges from 20 to 150 at 5 A collector current and 5.0 A at 15 A collector current. The collector-emitter saturation voltage is up to 3.5 V at 15 A collector current and 5 A base current. The current gain-bandwidth product is 5 MHz at 1 A collector current.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 80V To-220; Transistor Polarity Onsemi - 28AC7857 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 80V To-220; Transistor Polarity Onsemi
28AC7857
Bipolar Transistor, Npn, 80V To-220; Transistor Polarity Onsemi 28AC7857
BIPOLAR TRANSISTOR, NPN, 80V TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:15A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:5MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 80V TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:15A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:5MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 28AC7857
Product Name Bipolar Transistor, Npn, 80V To-220; Transistor Polarity Onsemi
Polarity NPN
Package Type TO-3; TO-220
IC(max) 15000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 295523 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details
20 V, 2 A NPN medium power transistor - BC68PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
9 suppliers
 - BC807-40E6359 - Rochester Electronics
Specs
Package Type SOT23; SOT-23-3
View Details
2 suppliers