onsemi Single Bipolar Transistors 2N6426RLRAG

Description
Bipolar (BJT) Transistor NPN - Darlington 40V 500mA 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 40V 500mA 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N6426RLRAG-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6426RLRAG-ND
Single Bipolar Transistors 2N6426RLRAG-ND
Bipolar (BJT) Transistor NPN - Darlington 40V 500mA 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN - Darlington 40V 500mA 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
40V 500mA Bipolar Transistor
276-2N6426RLRAG
40V 500mA Bipolar Transistor 276-2N6426RLRAG
NPN BJT 40V 500mA TO-92 Darlington Transistor Product overview: 2N6426RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 500mA. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 500mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6426RLRAG can be used for catalog matching and distributor lookup.

NPN BJT 40V 500mA TO-92 Darlington Transistor Product overview: 2N6426RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 500mA. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 500mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6426RLRAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N6426RLRAG - 1004019-2N6426RLRAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6426RLRAG
1004019-2N6426RLRAG
TRANSISTORS - Transistors (BJT) - Single - 2N6426RLRAG 1004019-2N6426RLRAG
Manufacturer: ON Semiconductor Win Source Part Number: 1004019-2N6426RLRAG Packaging: Reel - TR Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1.5V @ 500μA, 500mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 30000 @ 100mA, 5V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1004019-2N6426RLRAG
Packaging: Reel - TR
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1.5V @ 500μA, 500mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 30000 @ 100mA, 5V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6426RLRAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6426RLRAG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6426RLRAG
TRANS NPN DARL 40V 0.5A TO92

TRANS NPN DARL 40V 0.5A TO92

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2N6426RLRAG-ND 276-2N6426RLRAG 1004019-2N6426RLRAG 2N6426RLRAG
Product Name Single Bipolar Transistors 40V 500mA Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N6426RLRAG Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN - Darlington
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; SOT3; TO-92-3
IC(max) 500 milliamps 500 milliamps
VCEO 40 volts 40 volts
VCBO 40 volts
Unlock Full Specs
to access all available technical data