onsemi Single Bipolar Transistors 2N6111G

Description
Bipolar (BJT) Transistor PNP 30V 7A 10MHz 40W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 7A 10MHz 40W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N6111GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6111GOS-ND
Single Bipolar Transistors 2N6111GOS-ND
Bipolar (BJT) Transistor PNP 30V 7A 10MHz 40W Through Hole TO-220

Bipolar (BJT) Transistor PNP 30V 7A 10MHz 40W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
7.0 A 30 V TO-220 Bipolar Transistor
276-2N6111G
7.0 A 30 V TO-220 Bipolar Transistor 276-2N6111G
7.0 A, 30 V PNP Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: 2N6111G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.0 A, 30 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 7.0 A, 30 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6111G can be used for catalog matching and distributor lookup.

7.0 A, 30 V PNP Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: 2N6111G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.0 A, 30 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 7.0 A, 30 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6111G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N6111G - 117099-2N6111G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6111G
117099-2N6111G
TRANSISTORS - Transistors (BJT) - Single - 2N6111G 117099-2N6111G
Manufacturer: ON Semiconductor Win Source Part Number: 117099-2N6111G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 10MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 3.5V @ 3A, 7A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 30 @ 3A, 4V Maximum Power Dissipation: 40W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 117099-2N6111G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 10MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 3.5V @ 3A, 7A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 30 @ 3A, 4V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trans GP BJT PNP 30V 7A 3-Pin(3+Tab) TO-220AB Rail - 598-2N6111G - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT PNP 30V 7A 3-Pin(3+Tab) TO-220AB Rail
598-2N6111G
Trans GP BJT PNP 30V 7A 3-Pin(3+Tab) TO-220AB Rail 598-2N6111G
Trans GP BJT PNP 30V 7A 3-Pin(3+Tab) TO-220AB Rail

Trans GP BJT PNP 30V 7A 3-Pin(3+Tab) TO-220AB Rail

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N6111G
Bipolar Transistors - BJT 2N6111G
Bipolar Transistors - BJT 7A 30V 40W PNP

Bipolar Transistors - BJT 7A 30V 40W PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6111G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6111G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6111G
TRANS PNP 30V 7A TO220

TRANS PNP 30V 7A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2N6111GOS-ND 276-2N6111G 117099-2N6111G 598-2N6111G 2N6111G 2N6111G
Product Name Single Bipolar Transistors 7.0 A 30 V TO-220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N6111G Trans GP BJT PNP 30V 7A 3-Pin(3+Tab) TO-220AB Rail Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP; PNP
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB
Transistor Technology / Material SILICON
Packing Method Tube; Tube Tube; Tube
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC847CW/ZLF-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistors - 155197P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
Single Bipolar Transistors - BCX5310E6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type TO-243AA
View Details
2 suppliers