onsemi Discrete Semiconductor Products - Transistors - Programmable Unijunction 2N6027RL1

Description
PROGRAMMABLE UJT 40V TO92
Description
PROGRAMMABLE UJT 40V TO92

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Programmable Unijunction - 2N6027RL1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Programmable Unijunction
2N6027RL1
Discrete Semiconductor Products - Transistors - Programmable Unijunction 2N6027RL1
PROGRAMMABLE UJT 40V TO92

PROGRAMMABLE UJT 40V TO92

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number 2N6027RL1
Product Name Discrete Semiconductor Products - Transistors - Programmable Unijunction
Packing Method Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers