onsemi Single Bipolar Transistors 2N5551

Description
Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N5551OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N5551OS-ND
Single Bipolar Transistors 2N5551OS-ND
Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Transistor - 25443263 - Radwell International
Willingboro, NJ, United States
Transistor
25443263
Transistor 25443263
BIPOLAR (BJT) SINGLE TRANSISTOR, GENERAL PURPOSE, NPN, 160 V, 600 MA, 625 MW, TO-92, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR (BJT) SINGLE TRANSISTOR, GENERAL PURPOSE, NPN, 160 V, 600 MA, 625 MW, TO-92, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor, Bipolar, Npn, 160V, 600Ma, To-92-3; Transistor Polarity Onsemi - 98K6258 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Npn, 160V, 600Ma, To-92-3; Transistor Polarity Onsemi
98K6258
Transistor, Bipolar, Npn, 160V, 600Ma, To-92-3; Transistor Polarity Onsemi 98K6258
TRANSISTOR, BIPOLAR, NPN, 160V, 600mA, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:160V; Continuous Collector Current:600mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, NPN, 160V, 600mA, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:160V; Continuous Collector Current:600mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Transistors RF Transistors Bipolar RF Transistors
Product Number 2N5551OS-ND 25443263 98K6258
Product Name Single Bipolar Transistors Transistor Transistor, Bipolar, Npn, 160V, 600Ma, To-92-3; Transistor Polarity Onsemi
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220234 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
65 V, 100 mA NPN general-purpose transistors - BC846B-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
6 suppliers
Single IGBTs - 448-AIGW50N65H5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers