Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036404-2N5247
Packaging: Bulk
Voltage Rating: 30 V
Current Rating: 24 mA
Length: 5.2 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 15 V
Frequency: 400 MHz
Power Dissipation: 350 mW
Height: 5.33 mm
Weight: 200.998119 mg
Noise Figure: 4 dB
Number of Pins: 3
Width: 4.19 mm
Categories: JFETs(Junction Field Effect)
Case / Package: TO-92
Alternative Parts (Cross-Reference): 2N5950; BF256B; J175_D26Z; TIS742N5247.;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Voltage Rating (DC): 8 V
Element Configuration: Single
Max Power Dissipation: 350 mW
Breakdown Voltage: -30 V
Continuous Drain Current (ID): 15 mA
Gate to Source Voltage (Vgs): 8 V
JFET N-CH 30V TO92 Product overview: 2N5247 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2N5247 can be used for catalog matching and distributor lookup.
RF MOSFET JFET 30V TO92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1036404-2N5247 | 285-2N5247 | 2N5247 |
| Product Name | JFETs (Junction Field Effect) - 2N5247 | 30V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Transistor Type | JFET |